The OA/OW 5669 safety relay features force-guided contacts and is designed for safety circuits requiring compliance with IEC 60204, EN 60204, DIN/VDE 0113, EN 115/06.95, EN 81-1, EN 81-2, IEC/EN 62061, and EN ISO 13849. It has a 1 NO/1 NC, 2 CO, 2 NO, and 2 NC contact configuration, operates on a 48 VDC coil with a voltage range of 38.4 to 76.8 VDC, and has a coil resistance of 3200 Ω. The relay is mounted via solder pins with dimensions specified in millimeters. Contact material options include AgSnO+0.2µmAu and AgNi10+0.2µmAu, with protection classes RTII and RTIII.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.O 69.4800 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, CSA, UL, cUL |
| CO | 1 |
| Maximum Switching Current | 8.00 amps |