Altech Corp. Safety Relays 56.OA01.1222N

Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 56.OA01.1222N is a safety relay with force-guided contacts, designed for use in safety circuits requiring compliance with IEC/EN 61810 and DIN EN 50205. It features a 2 NO/2 NC contact configuration and operates with a 12 VDC coil, having a voltage range of 8.4 to 19.2 VDC and a coil resistance of 192 Ω. The relay is designed for PCB mounting, with solder-side footprint dimensions provided in millimeters. Contact material is specified as N AgNi10+0.2µmAu. The device meets standards including IEC 60204, EN 60204, DIN/VDE 0113, EN 115/06.95, EN 81-1, EN 81-2, IEC/EN 62061, and EN ISO 13849.

Datasheet Summary
Powered by GS/AI

The 56.OA01.1222N is a safety relay with force-guided contacts, designed for use in safety circuits requiring compliance with IEC/EN 61810 and DIN EN 50205. It features a 2 NO/2 NC contact configuration and operates with a 12 VDC coil, having a voltage range of 8.4 to 19.2 VDC and a coil resistance of 192 Ω. The relay is designed for PCB mounting, with solder-side footprint dimensions provided in millimeters. Contact material is specified as N AgNi10+0.2µmAu. The device meets standards including IEC 60204, EN 60204, DIN/VDE 0113, EN 115/06.95, EN 81-1, EN 81-2, IEC/EN 62061, and EN ISO 13849.

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 56.OA01.1222N - Altech Corp.
Flemington, NJ, USA
Safety Relays
56.OA01.1222N
Safety Relays 56.OA01.1222N
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules

Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.

Features:

  • Force Guided Contacts
  • 2 to 8 poles
  • 5 to 100VDC
  • PCB Sockets
  • DIN Rail Sockets and Modules
Buy Now Datasheet
Relays - 56.OA01.1222N - Powell Electronics, Inc.
Swedesboro, NJ, United States
OA5601,12V, 2NO/2NC contacts

OA5601,12V, 2NO/2NC contacts

Buy Now
Sheung Wan, Hong Kong
Safety Relays
56.OA01.1222N
Safety Relays 56.OA01.1222N
Safety Relays OA5601,12V, 2NO/2NC

Safety Relays OA5601,12V, 2NO/2NC

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Safety Relays
Product Number 56.OA01.1222N 56.OA01.1222N 56.OA01.1222N
Product Name Safety Relays Relays Safety Relays
Mounting Socket or Plug-in Style
NO 1
NC 1
Maximum Switching Current 10.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA12.1142 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Safety Relays - 56.O 69.1011 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details