The 56.OA21.6022 is a safety relay with force-guided contacts, designed for safety circuits requiring compliance with IEC 60204, EN 60204, and EN ISO 13849. It features 2 normally open and 2 normally closed contacts, operates at 60 VDC with a voltage range of 45.0-84.0 VDC, and has a coil resistance of 6000 Ω. The relay is mounted on a printed circuit board with a footprint of 5.2 mm × 2.5 mm for the 2 NO/2 NC configuration. It meets DIN EN 50205 and IEC/EN 61810 standards for safety applications. The contact material is AgNi10 with a 0.2 µm gold plating.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA21.6022 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 6.00 amps |