The OA 5602 safety relay is a force-guided contact relay designed for safety applications, available in configurations including 2 NO/4 NC, 3 NO/3 NC, and 4 NO/2 NC contacts. It is rated for coil voltages from 6 V to 110 V DC, with the 110 V variant having a coil resistance of 12,100 Ω and an operating range of 77.0 to 176.0 V. The relay complies with DIN EN 50205 and IEC/EN 61810 standards and is approved for use in safety-related control systems per IEC/EN 62061 and EN ISO 13849. The device is designed for PCB mounting with specified solder-side footprints for each contact configuration.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
Safety Relays OA5602,110V,3NO/3NC
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays |
| Product Number | 56.OA02.1133N | 56.OA02.1133N | 56.OA02.1133N |
| Product Name | Safety Relays | Relays | Safety Relays |
| Mounting | Socket or Plug-in Style | ||
| NO | 1 | ||
| NC | 1 | ||
| Maximum Switching Current | 10.00 amps |