The OA 5601 safety relay is a force-guided contact relay designed for safety circuits, meeting DIN EN 50205 and IEC/EN 61810 standards, and suitable for use in applications complying with IEC 60204, EN ISO 13849, and EN 115/06.95. It is available in 2 NO/2 NC or 3 NO/1 NC contact configurations, with a 110V DC coil variant operating within a 77.0 to 176.0V range and a coil resistance of 16000 Ω. The relay is designed for PCB mounting, with dimensions provided in millimeters. It is manufactured to meet UL, CSA, IEC, and VDE standards and is ISO 9001 certified.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
Safety Relays OA5601,110V,3NO/1NC
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays |
| Product Number | 56.OA01.1131C | 56.OA01.1131C | 56.OA01.1131C |
| Product Name | Safety Relays | Relays | Safety Relays |
| Mounting | Socket or Plug-in Style | ||
| NO | 1 | ||
| NC | 1 | ||
| Maximum Switching Current | 10.00 amps |