The OA 5622 safety relay is a force-guided contact relay designed for safety applications, meeting DIN EN 50205 and IEC/EN 61810 standards, and suitable for use in compliance with IEC 60204, EN ISO 13849, and other safety standards. It is available in configurations including 4 NO/2 NC contacts, and operates with a coil voltage range of 82.5 to 154.0 VDC for the 110V variant, with a coil resistance of 12735 Ω. The relay is mounted on a PCB with dimensions of 5.2 mm width and 2.5 mm height, as specified for the 4 NO/2 NC version.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA22.1142 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 8.00 amps |