Altech Corp. Safety Relays 56.OA21.2431N

Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 56.OA21.2431N is a safety relay with force-guided contacts, designed for use in safety-critical control systems. It features a 3 NO/1 NC contact configuration and operates at a rated coil voltage of 24V DC with a range of 18.0 to 33.6V DC. The coil resistance is 960 Ω. The relay is available in S-Type and standard variants, with dimensions of 5.2 mm width, 2.5 mm height, and 5.2 mm length for the S-Type. It complies with DIN EN 50205, IEC/EN 61810, and meets requirements of IEC 60204, EN ISO 13849, and other safety standards. The contact material is N AgNi10+0.2µmAu.

Datasheet Summary
Powered by GS/AI

The 56.OA21.2431N is a safety relay with force-guided contacts, designed for use in safety-critical control systems. It features a 3 NO/1 NC contact configuration and operates at a rated coil voltage of 24V DC with a range of 18.0 to 33.6V DC. The coil resistance is 960 Ω. The relay is available in S-Type and standard variants, with dimensions of 5.2 mm width, 2.5 mm height, and 5.2 mm length for the S-Type. It complies with DIN EN 50205, IEC/EN 61810, and meets requirements of IEC 60204, EN ISO 13849, and other safety standards. The contact material is N AgNi10+0.2µmAu.

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 56.OA21.2431N - Altech Corp.
Flemington, NJ, USA
Safety Relays
56.OA21.2431N
Safety Relays 56.OA21.2431N
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules

Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.

Features:

  • Force Guided Contacts
  • 2 to 8 poles
  • 5 to 100VDC
  • PCB Sockets
  • DIN Rail Sockets and Modules
Buy Now Datasheet
Relays - 56.OA21.2431N - Powell Electronics, Inc.
Swedesboro, NJ, United States
OA5621, 24VDC,3NO/1NC Contacts

OA5621, 24VDC,3NO/1NC Contacts

Buy Now
Sheung Wan, Hong Kong
Safety Relays
56.OA21.2431N
Safety Relays 56.OA21.2431N
Safety Relays OA5621, 24VDC,3NO/1NC Contacts

Safety Relays OA5621, 24VDC,3NO/1NC Contacts

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Safety Relays
Product Number 56.OA21.2431N 56.OA21.2431N 56.OA21.2431N
Product Name Safety Relays Relays Safety Relays
Mounting Socket or Plug-in Style
NO 1
NC 1
Maximum Switching Current 10.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA22.1251 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Safety Relays - 56.OA21.2422 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Safety Relays - 56.O 69.0511 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details