The 56.OA21S.1222 is a safety relay with force-guided contacts, designed for safety circuits in industrial control applications. It features a 2 NO/2 NC contact configuration and is packaged for PCB mounting with dimensions of 5.2 mm width and 2.5 mm height. The relay operates at 12 VDC, with a coil resistance of 240 Ω and a voltage range of 9.0 to 16.8 VDC. It complies with DIN EN 50205 and IEC/EN 61810 standards and is suitable for use in safety-related control systems as defined by IEC/EN 62061 and EN ISO 13849.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA21S.1222 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 6.00 amps |