The OA 5601 safety relay is a force-guided contact relay designed for safety circuits, meeting DIN EN 50205 and IEC/EN 61810 standards for use in applications compliant with IEC 60204 and EN ISO 13849. It is available in 2 NO/2 NC and 3 NO/1 NC contact configurations, with a 24 V DC coil variant featuring a resistance of 770 Ω and an operating voltage range of 16.8 to 38.4 V DC. The relay has a PCB mount style and conforms to the physical footprint dimensions specified for its contact configuration, with contact material options including AgNi10 with 5 µm gold plating. It supports operating voltages from 6 V to 110 V DC across the series.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
Safety Relays OA5601,24V, 2NO/2NC
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays |
| Product Number | 56.OA01.2422S | 56.OA01.2422S | 56.OA01.2422S |
| Product Name | Safety Relays | Relays | Safety Relays |
| Mounting | Socket or Plug-in Style | ||
| NO | 1 | ||
| NC | 1 | ||
| Maximum Switching Current | 10.00 amps |