Altech Corp. Safety Relays 56.O 69.1120

Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 56.O 69.1120 is a safety relay with force-guided contacts, designed for use in safety circuits to meet international standards such as IEC/EN 61810, IEC 60204, and EN ISO 13849. It features one normally open and two changeover contacts, rated for a coil voltage of 110V DC with a range of 88.0 to 176.0V and a coil resistance of 18,000 Ω. The relay is designed for PCB mounting with dimensions listed in millimeters. Contact material is AgSnO with a 0.2 µm gold plating. The device meets requirements for Machinery Directive 2006/42/EC and is approved for safety-related control systems.

Datasheet Summary
Powered by GS/AI

The 56.O 69.1120 is a safety relay with force-guided contacts, designed for use in safety circuits to meet international standards such as IEC/EN 61810, IEC 60204, and EN ISO 13849. It features one normally open and two changeover contacts, rated for a coil voltage of 110V DC with a range of 88.0 to 176.0V and a coil resistance of 18,000 Ω. The relay is designed for PCB mounting with dimensions listed in millimeters. Contact material is AgSnO with a 0.2 µm gold plating. The device meets requirements for Machinery Directive 2006/42/EC and is approved for safety-related control systems.

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 56.O 69.1120 - Altech Corp.
Flemington, NJ, USA
Safety Relays
56.O 69.1120
Safety Relays 56.O 69.1120
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules

Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.

Features:

  • Force Guided Contacts
  • 2 to 8 poles
  • 5 to 100VDC
  • PCB Sockets
  • DIN Rail Sockets and Modules
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Electromechanical Relays
Product Number 56.O 69.1120
Product Name Safety Relays
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
Maximum Switching Current 8.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.O 70.2431 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Safety Relays - 56.OA21S.6031 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details