The 56.OA03.2462C is an 8-pole, 10-amp safety relay module with force-guided contacts, designed for DIN rail mounting. It features 6 normally open and 2 normally closed contacts, a 24 VDC coil, and contact material of AgSnO + 0.2µm Au. The module is 103.6 mm (4.08 in) long and meets EN50205, UL/94/V0, VDE 0106 Protection Class II, and VDE 0110/group C 250VAC insulation standards. It includes LED indicators for coil voltage and reverse polarity protection, surge suppression for DC coils, and screw-cage clamp connections.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
Safety Relays OA5603,24V, 6NO/2NC
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays |
| Product Number | 56.OA03.2462C | 56.OA03.2462C | 56.OA03.2462C |
| Product Name | Safety Relays | Relays | Safety Relays |
| Mounting | Socket or Plug-in Style | ||
| NO | 1 | ||
| NC | 1 | ||
| Maximum Switching Current | 10.00 amps |