The 56.OA11.0631 is a safety relay with force-guided contacts designed for use in safety circuits to meet international standards such as IEC/EN 61810, IEC 60204, and EN ISO 13849. It features a 3 NO/1 NC contact configuration, operates at a rated coil voltage of 6 V DC with a range of 4.2 to 8.4 V, and has a coil resistance of 56 Ω. The relay is designed for PCB mounting with specified solder-side footprints, and its contact material is AgNi10 with a 0.2 µm gold plating. The part meets safety requirements for machinery and control systems as defined by applicable European and international directives.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA11.0631 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, CSA, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 8.00 amps |