The 56.OA12.0624 is a safety relay with force-guided contacts, designed for safety circuits requiring 2 normally open and 4 normally closed contacts. It operates at 6 VDC with a coil resistance of 36 Ω and a voltage range of 4.2 V to 8.4 V. The relay complies with DIN EN 50205, IEC/EN 61810, IEC 60204, EN 60204, DIN/VDE 0113, EN 115/06.95, EN 81-1, EN 81-2, IEC/EN 62061, and EN ISO 13849. Contacts are made of AgSnO with a 0.2 µm gold plating. The device is designed for PCB mounting with specified footprints, and dimensions are provided in millimeters.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA12.0624 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, CSA, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 8.00 amps |