The safety relay OA/OW 5669, part number 56.O 69.2011, is a force-guided contact relay designed for safety circuits with a 20 VDC coil voltage range of 16.0 to 32.0 VDC and a coil resistance of 580 Ω. It features one normally open and one normally closed contact, with a solder terminal footprint. The relay meets DIN EN 50205 and IEC/EN 61810 standards and is approved for use in safety applications per IEC 60204, EN 60204, DIN/VDE 0113, EN 115/06.95, EN 81-1, EN 81-2, IEC/EN 62061, and EN ISO 13849. It has contact material specified as AgSnO with 0.2 µm gold plating, and dimensions are provided in millimeters.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.O 69.2011 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, CSA, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 8.00 amps |