Altech Corp. Safety Relays 56.OA03.2444

Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 56.OA03.2444 is a safety relay with 4 normally open and 4 normally closed force-guided contacts, designed for use in safety-critical control systems. It operates at 24 VDC coil voltage with a resistance of 460 Ω and meets EN 50205, IEC/EN 61810, and EN 60204 standards. The relay is compatible with DIN rail mounting and features AgSnO + 0.2 µm Au contact material with a 10 A rating at 250 VDC and 400 VAC. Dimensions are consistent with the OA 5603 series footprint, as shown on page 27, with contact configurations including 4 NO/4 NC as specified.

Datasheet Summary
Powered by GS/AI

The 56.OA03.2444 is a safety relay with 4 normally open and 4 normally closed force-guided contacts, designed for use in safety-critical control systems. It operates at 24 VDC coil voltage with a resistance of 460 Ω and meets EN 50205, IEC/EN 61810, and EN 60204 standards. The relay is compatible with DIN rail mounting and features AgSnO + 0.2 µm Au contact material with a 10 A rating at 250 VDC and 400 VAC. Dimensions are consistent with the OA 5603 series footprint, as shown on page 27, with contact configurations including 4 NO/4 NC as specified.

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 56.OA03.2444 - Altech Corp.
Flemington, NJ, USA
Safety Relays
56.OA03.2444
Safety Relays 56.OA03.2444
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules

Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.

Features:

  • Force Guided Contacts
  • 2 to 8 poles
  • 5 to 100VDC
  • PCB Sockets
  • DIN Rail Sockets and Modules
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Electromechanical Relays
Product Number 56.OA03.2444
Product Name Safety Relays
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
NC 1
Maximum Switching Current 10.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA02.2442N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers