The 56.OA03.0644S is a safety relay with force-guided contacts, designed for safety circuits in industrial control applications. It features a 24V DC coil with a resistance of 460Ω and a 4NO/4NC contact configuration. The relay meets DIN EN 50205 and IEC/EN 61810 standards and is approved for use in applications compliant with IEC 60204, EN 60204, and EN ISO 13849. It is mounted via PCB socket with terminating dimensions in millimeters as shown in the footprint diagrams. The contact material is AgNi10 with a 5µm gold overlay, denoted by the 'S' suffix. The part is part of the OA 5603 safety relay series.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
Safety Relays OA5603, 6V, 4NO/4NC
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays |
| Product Number | 56.OA03.0644S | 56.OA03.0644S | 56.OA03.0644S |
| Product Name | Safety Relays | Relays | Safety Relays |
| Mounting | Socket or Plug-in Style | ||
| NO | 1 | ||
| NC | 1 | ||
| Maximum Switching Current | 10.00 amps |