The 56.OA21.1131 is a safety relay with force-guided contacts, designed for use in safety circuits compliant with IEC 60204, EN 60204, DIN/VDE 0113, IEC/EN 62061, and EN ISO 13849. It has a 3 NO/1 NC contact configuration, operates from 82.5 to 154.0 VDC, and features a coil resistance of 20,000 Ω. The relay is designed for PCB mounting with dimensions listed in millimeters, consistent with the OA 5621 series. It meets DIN EN 50205 and IEC/EN 61810 standards for forced-guided contacts and ensures a 0.5 mm minimum air gap between contacts for the service life of the relay, even under failure conditions.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA21.1131 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 6.00 amps |