The 56.OA11.1231 is a safety relay with force-guided contacts designed for safety circuits in machinery and industrial control systems. It has a 3 NO/1 NC contact configuration and operates on a 12 VDC coil with a voltage range of 8.4 to 16.8 VDC and a coil resistance of 240 Ω. The relay meets DIN EN 50205 and IEC/EN 61810 standards and is approved for use in applications compliant with IEC 60204, EN 60204, DIN/VDE 0113, EN 115/06.95, EN 81-1, EN 81-2, IEC/EN 62061, and EN ISO 13849. It is mounted on a PCB with solder-side dimensions specified in millimeters.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA11.1231 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, CSA, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 8.00 amps |