The 56.OA11.0622 is a safety relay with forced-guided contacts, designed for safety circuits in industrial control systems. It features a 2 NO/2 NC contact configuration and is rated for a coil voltage of 6 V DC, with a voltage range of 4.2 to 8.4 V DC and a coil resistance of 56 Ω. The relay complies with DIN EN 50205 and IEC/EN 61810 standards and is approved for use in applications meeting IEC 60204, EN 60204, and EN ISO 13849. The device is designed for PCB mounting. Contact material is C AgSnO + 0.2 µm Au.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA11.0622 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, CSA, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 8.00 amps |