The 56.OA12.2424S is a safety relay with force-guided contacts, designed for safety circuits to meet international standards including IEC 60204 and EN ISO 13849. It features a 2 NO/4 NC contact configuration with a 24 VDC coil rated for 16.8-33.6 V, and a coil resistance of 600 Ω. The relay is constructed with AgNi10+5µmAu contact material and supports PCB socket mounting. Dimensions are provided in millimeters, with a footprint optimized for solder-side mounting. The part complies with DIN EN 50205 and IEC/EN 61810 standards and is designed for use in machinery safety applications.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
Safety Relays OA5612,24V, 2NO/4NC
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays |
| Product Number | 56.OA12.2424S | 56.OA12.2424S | 56.OA12.2424S |
| Product Name | Safety Relays | Relays | Safety Relays |
| Mounting | Socket or Plug-in Style | ||
| NO | 1 | ||
| NC | 1 | ||
| Maximum Switching Current | 10.00 amps |