The 56.OA11.0622N is a safety relay with force-guided contacts for safety circuits in industrial automation, meeting DIN EN 50205 and IEC/EN 61810 standards. It has a 2 NO/2 NC contact configuration and operates with a 6 V DC coil voltage range of 4.2 to 8.4 V. The contact material is AgNi10 with a 0.2 µm gold plating. The relay is designed for PCB mounting with solder-side footprints.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
Safety Relays OA5611, 6V, 2NO/2NC
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays |
| Product Number | 56.OA11.0622N | 56.OA11.0622N | 56.OA11.0622N |
| Product Name | Safety Relays | Relays | Safety Relays |
| Mounting | Socket or Plug-in Style | ||
| NO | 1 | ||
| NC | 1 | ||
| Maximum Switching Current | 10.00 amps |