The 56.OA03.1244S is a safety relay with force-guided contacts, available in a 4 NO/4 NC contact configuration and rated for a 12 VDC coil voltage. It features AgNi10+5µmAu contact material, DIN rail mounting capability, and complies with EN 50205, UL 94/V0, VDE 0106 Protection Class II, and VDE 0110/group C 250 VAC insulation class. The module length is 103.6 mm (4.08 in) and includes screw-cage clamp connections, an LED coil voltage indicator, reverse DC polarity protection, and surge suppression for DC coils.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
Safety Relays OA5603,12V, 4NO/4NC
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays |
| Product Number | 56.OA03.1244S | 56.OA03.1244S | 56.OA03.1244S |
| Product Name | Safety Relays | Relays | Safety Relays |
| Mounting | Socket or Plug-in Style | ||
| NO | 1 | ||
| NC | 1 | ||
| Maximum Switching Current | 10.00 amps |