The 56.OA22.6042 is a safety relay with 4 normally open and 2 normally closed force-guided contacts, rated for 60 VDC coil operation. It has a coil resistance of 3790 Ω and complies with DIN EN 50205 and IEC/EN 61810 standards. The relay is designed for PCB mounting with dimensions of 5.2 mm width and 2.5 mm height, as specified for the 4 NO/2 NC variant. The part series meets IEC 60204, EN 60204, and EN ISO 13849 requirements for safety-related control systems.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA22.6042 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 8.00 amps |