The 56.OA03.1235 is a safety relay with 2 normally open and 6 normally closed force-guided contacts, designed for use in safety circuits requiring compliance with IEC/EN61810, DIN EN 50205, and EN ISO 13849. It operates from an 8.4 to 19.2 VDC coil voltage range, with a coil resistance of 88 Ω. The relay is mounted on PCB or DIN rail, with solder-side footprints designed for compact integration. Contacts feature AgSnO + 0.2 µm Au material and are rated for 10 A at 250 VDC or 400 VAC. All variants share robust force-guided contact architecture ensuring a minimum 0.5 mm air gap under failure conditions.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA03.1235 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, CSA, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 10.00 amps |