Altech Corp. Safety Relays 56.OA03.2444N

Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 56.OA03.2444N is a safety relay with force-guided contacts, part of the OA 5603 series, designed for use in safety circuits compliant with EN 50205 and IEC/EN 61810. It features a 24V DC coil and a 4 NO/4 NC contact configuration, with contact material specified as AgSnO + 0.2µm Au. The device supports DIN rail mounting and meets UL, VDE 0106 Class II, and VDE 0110 Group C 250VAC insulation standards. Dimensions are consistent across the OA 5603 series, with a module length of 103.6 mm for 8-pole variants, and it includes a screw-cage clamp terminal, LED coil voltage indicator, reverse polarity protection, and surge suppression for DC coils.

Datasheet Summary
Powered by GS/AI

The 56.OA03.2444N is a safety relay with force-guided contacts, part of the OA 5603 series, designed for use in safety circuits compliant with EN 50205 and IEC/EN 61810. It features a 24V DC coil and a 4 NO/4 NC contact configuration, with contact material specified as AgSnO + 0.2µm Au. The device supports DIN rail mounting and meets UL, VDE 0106 Class II, and VDE 0110 Group C 250VAC insulation standards. Dimensions are consistent across the OA 5603 series, with a module length of 103.6 mm for 8-pole variants, and it includes a screw-cage clamp terminal, LED coil voltage indicator, reverse polarity protection, and surge suppression for DC coils.

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 56.OA03.2444N - Altech Corp.
Flemington, NJ, USA
Safety Relays
56.OA03.2444N
Safety Relays 56.OA03.2444N
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules

Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.

Features:

  • Force Guided Contacts
  • 2 to 8 poles
  • 5 to 100VDC
  • PCB Sockets
  • DIN Rail Sockets and Modules
Buy Now Datasheet
Relays - 56.OA03.2444N - Powell Electronics, Inc.
Swedesboro, NJ, United States
OA5603,24V, 4NO/4NC contacts

OA5603,24V, 4NO/4NC contacts

Buy Now
Sheung Wan, Hong Kong
Safety Relays
56.OA03.2444N
Safety Relays 56.OA03.2444N
Safety Relays OA5603,24V, 4NO/4NC

Safety Relays OA5603,24V, 4NO/4NC

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Safety Relays
Product Number 56.OA03.2444N 56.OA03.2444N 56.OA03.2444N
Product Name Safety Relays Relays Safety Relays
Mounting Socket or Plug-in Style
NO 1
NC 1
Maximum Switching Current 10.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.O 69.2420 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Safety Relays - 56.OA01.1222C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers