The 56.OA03.2453 is a safety relay with 5 normally open and 3 normally closed force-guided contacts, designed for use in safety circuits requiring mechanical interlock to prevent simultaneous closure of NO and NC contacts. It operates at 24 VDC with a coil resistance of 460 Ω and meets DIN EN 50205 and IEC/EN 61810 standards. The relay supports DIN rail mounting and features AgSnO+0.2µmAu contact material with a contact rating of 10 A at 250 VDC and 400 VAC. Dimensions are specified in millimeters on the footprint diagram for 5 NO/3 NC configuration.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA03.2453 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, CSA, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 10.00 amps |