The 56.OA03.0662N is a safety relay with 6 normally open and 2 normally closed contacts, designed for use in safety-critical control systems meeting IEC/EN 62061 and EN ISO 13849 standards. It features force-guided contacts compliant with DIN EN 50205 and IEC/EN 61810, ensuring a minimum 0.5 mm air gap between contacts even under failure conditions. The relay operates at 6 VDC with a coil resistance of 370 Ω and is mounted on a PCB with solder-side footprints. Contact material is AgNi10 with a 0.2 µm gold plating. The device fulfills requirements of IEC 60204, EN 60204, and EN 115/06.95. All variants in the OA 5603 series share this contact configuration and safety certification structure.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
Safety Relays OA5603, 6V, 6NO/2NC
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays |
| Product Number | 56.OA03.0662N | 56.OA03.0662N | 56.OA03.0662N |
| Product Name | Safety Relays | Relays | Safety Relays |
| Mounting | Socket or Plug-in Style | ||
| NO | 1 | ||
| NC | 1 | ||
| Maximum Switching Current | 10.00 amps |