Altech Corp. Safety Relays 56.OA03.2471S

Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 56.OA03.2471S is an 8-pole safety relay module with 7 normally open and 1 normally closed force-guided contacts, rated for 10 A at 250 V DC or 400 V AC. It operates on a 24 V DC coil with a voltage range of 16.8 to 38.4 V and features DIN rail mounting, screw-cage clamp connections, an LED coil voltage indicator, reverse polarity protection, and surge suppression for DC coils. The contact material is AgSnO₂ + 5 µm Au. The module length is 103.6 mm (4.08 in). It complies with EN 50205, UL 94 V-0, VDE 0106 Protection Class II, and VDE 0110/group C 250 VAC insulation class.

Datasheet Summary
Powered by GS/AI

The 56.OA03.2471S is an 8-pole safety relay module with 7 normally open and 1 normally closed force-guided contacts, rated for 10 A at 250 V DC or 400 V AC. It operates on a 24 V DC coil with a voltage range of 16.8 to 38.4 V and features DIN rail mounting, screw-cage clamp connections, an LED coil voltage indicator, reverse polarity protection, and surge suppression for DC coils. The contact material is AgSnO₂ + 5 µm Au. The module length is 103.6 mm (4.08 in). It complies with EN 50205, UL 94 V-0, VDE 0106 Protection Class II, and VDE 0110/group C 250 VAC insulation class.

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 56.OA03.2471S - Altech Corp.
Flemington, NJ, USA
Safety Relays
56.OA03.2471S
Safety Relays 56.OA03.2471S
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules

Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.

Features:

  • Force Guided Contacts
  • 2 to 8 poles
  • 5 to 100VDC
  • PCB Sockets
  • DIN Rail Sockets and Modules
Buy Now Datasheet
Relays - 56.OA03.2471S - Powell Electronics, Inc.
Swedesboro, NJ, United States
OA5603,24V, 7NO/1NC contacts

OA5603,24V, 7NO/1NC contacts

Buy Now
Sheung Wan, Hong Kong
Safety Relays
56.OA03.2471S
Safety Relays 56.OA03.2471S
Safety Relays OA5603,24V, 7NO/1NC

Safety Relays OA5603,24V, 7NO/1NC

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Safety Relays
Product Number 56.OA03.2471S 56.OA03.2471S 56.OA03.2471S
Product Name Safety Relays Relays Safety Relays
Mounting Socket or Plug-in Style
NO 1
NC 1
Maximum Switching Current 10.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA03.1226S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Safety Relays - 56.OA03.2471C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Safety Relays - 56.OA12.0633C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Safety Relays - 56.OA02.4824 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details