The safety relay OA/OW 5669 with part number 56.O 69.1020 is a two normally open and two normally closed contact configuration device designed for safety circuits requiring force-guided contacts. It operates from a 10 V DC coil voltage range of 8.0 to 16.0 V with a coil resistance of 150 Ω. The relay meets DIN EN 50205 and IEC/EN 61810 standards and is suitable for applications complying with IEC 60204, EN 60204, DIN/VDE 0113, EN 115/06.95, EN 81-1, EN 81-2, IEC/EN 62061, and EN ISO 13849. It is designed for PCB mounting with solder termination and has dimensions specified in millimeters, with a total footprint supporting the contact layout. The contact material is AgNi10 with a 0.2 µm gold plating for enhanced reliability.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.O 69.1020 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, CSA, UL, cUL |
| NO | 1 |
| Maximum Switching Current | 8.00 amps |