Altech Corp. Safety Relays 56.OA03.0662

Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 56.OA03.0662 is a DOLD safety relay with 6 normally open and 2 normally closed contacts, designed for safety-critical control systems in machinery. It operates with a 6V DC coil, has a coil resistance of 460Ω, and uses AgNi10+0.2µmAu contact material. It meets DIN EN 50205 and IEC/EN 61810 standards for force-guided contacts, ensuring a minimum 0.5 mm air gap between contacts under fault conditions. It complies with IEC 60204, EN 60204, and EN ISO 13849 for safety-related control systems. The relay mounts on a PCB using the standard footprint for 6 NO/2 NC configurations, with dimensions specified in millimeters.

Datasheet Summary
Powered by GS/AI

The 56.OA03.0662 is a DOLD safety relay with 6 normally open and 2 normally closed contacts, designed for safety-critical control systems in machinery. It operates with a 6V DC coil, has a coil resistance of 460Ω, and uses AgNi10+0.2µmAu contact material. It meets DIN EN 50205 and IEC/EN 61810 standards for force-guided contacts, ensuring a minimum 0.5 mm air gap between contacts under fault conditions. It complies with IEC 60204, EN 60204, and EN ISO 13849 for safety-related control systems. The relay mounts on a PCB using the standard footprint for 6 NO/2 NC configurations, with dimensions specified in millimeters.

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 56.OA03.0662 - Altech Corp.
Flemington, NJ, USA
Safety Relays
56.OA03.0662
Safety Relays 56.OA03.0662
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules

Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.

Features:

  • Force Guided Contacts
  • 2 to 8 poles
  • 5 to 100VDC
  • PCB Sockets
  • DIN Rail Sockets and Modules
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Electromechanical Relays
Product Number 56.OA03.0662
Product Name Safety Relays
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
NC 1
Maximum Switching Current 10.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA02.1224N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Safety Relays - 56.OA03.1253 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details