The safety relay is a PCB-mount device with force-guided contacts, designed for safety circuits complying with IEC/EN 61810 and DIN EN 50205. It has a 2 NO/2 NC contact configuration and operates on 24 V DC with a coil resistance of 960 Ω and a voltage range of 18.0 to 33.6 V. Dimensions are 5.2 mm by 2.5 mm on the solder side, matching the S-type footprint. The contact material is AgNi10 with a 0.2 µm gold plating, as indicated by the 'N' suffix. The part meets safety standards including IEC 60204, EN 60204, and EN ISO 13849.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
Safety Relays OA5621, 24VDC,2NO/2NC Contacts
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays |
| Product Number | 56.OA21.2422N | 56.OA21.2422N | 56.OA21.2422N |
| Product Name | Safety Relays | Relays | Safety Relays |
| Mounting | Socket or Plug-in Style | ||
| NO | 1 | ||
| NC | 1 | ||
| Maximum Switching Current | 10.00 amps |