The 56.OA03.1253S is a safety relay with 5 normally open and 3 normally closed force-guided contacts, rated for 12 VDC coil voltage, designed for use in safety circuits requiring compliance with EN 50205 and IEC/EN 61810. It features silver tin oxide contacts with a 5 µm gold plating, supports DIN rail mounting, and measures 103.6 mm in length when fitted as an 8-pole module. The relay meets UL/94/V0 fire protection, VDE 0106 Protection Class II, and VDE 0110/group C 250 VAC insulation standards, with contact ratings of 10 A at 250 VDC or 400 VAC.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
Safety Relays OA5603,12V, 5NO/3NC
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays |
| Product Number | 56.OA03.1253S | 56.OA03.1253S | 56.OA03.1253S |
| Product Name | Safety Relays | Relays | Safety Relays |
| Mounting | Socket or Plug-in Style | ||
| NO | 1 | ||
| NC | 1 | ||
| Maximum Switching Current | 10.00 amps |