Altech Corp. Safety Relays 56.OA01.6031

Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 56.OA01.6031 is a safety relay with 3 normally open and 1 normally closed force-guided contacts, designed for use in safety circuits compliant with IEC 60204, EN 60204, and EN ISO 13849. It operates at a coil voltage of 60V DC with a range of 42.0 to 96.0V, and has a coil resistance of 4800 Ω. The relay is mounted on a PCB and meets DIN EN 50205 and IEC/EN 61810 standards. Contact material is AgNi10 with a 5 µm gold plating.

Datasheet Summary
Powered by GS/AI

The 56.OA01.6031 is a safety relay with 3 normally open and 1 normally closed force-guided contacts, designed for use in safety circuits compliant with IEC 60204, EN 60204, and EN ISO 13849. It operates at a coil voltage of 60V DC with a range of 42.0 to 96.0V, and has a coil resistance of 4800 Ω. The relay is mounted on a PCB and meets DIN EN 50205 and IEC/EN 61810 standards. Contact material is AgNi10 with a 5 µm gold plating.

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 56.OA01.6031 - Altech Corp.
Flemington, NJ, USA
Safety Relays
56.OA01.6031
Safety Relays 56.OA01.6031
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules

Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.

Features:

  • Force Guided Contacts
  • 2 to 8 poles
  • 5 to 100VDC
  • PCB Sockets
  • DIN Rail Sockets and Modules
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Electromechanical Relays
Product Number 56.OA01.6031
Product Name Safety Relays
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
NC 1
Maximum Switching Current 10.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA01.1231 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Safety Relays - 56.O 69.4820 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details