Altech Corp. Safety Relays 56.OA03.0653S

Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 56.OA03.0653S is a safety relay with 5 normally open and 3 normally closed force-guided contacts, designed for safety-critical control systems. It operates at 6 VDC with a coil resistance of 1800 Ω and a voltage range of 42.0-76.8 VDC. The relay complies with DIN EN 50205 and IEC/EN 61810, and is approved for use in safety applications per IEC 60204, EN 60204, and EN ISO 13849. It features a printed circuit board mounting style with contact material specified as AgNi10 + 5 µm Au (S variant). The device dimensions follow the footprint for 5 NO/3 NC configurations, with all measurements provided in millimeters.

Datasheet Summary
Powered by GS/AI

The 56.OA03.0653S is a safety relay with 5 normally open and 3 normally closed force-guided contacts, designed for safety-critical control systems. It operates at 6 VDC with a coil resistance of 1800 Ω and a voltage range of 42.0-76.8 VDC. The relay complies with DIN EN 50205 and IEC/EN 61810, and is approved for use in safety applications per IEC 60204, EN 60204, and EN ISO 13849. It features a printed circuit board mounting style with contact material specified as AgNi10 + 5 µm Au (S variant). The device dimensions follow the footprint for 5 NO/3 NC configurations, with all measurements provided in millimeters.

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 56.OA03.0653S - Altech Corp.
Flemington, NJ, USA
Safety Relays
56.OA03.0653S
Safety Relays 56.OA03.0653S
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules

Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.

Features:

  • Force Guided Contacts
  • 2 to 8 poles
  • 5 to 100VDC
  • PCB Sockets
  • DIN Rail Sockets and Modules
Buy Now Datasheet
Relays - 56.OA03.0653S - Powell Electronics, Inc.
Swedesboro, NJ, United States
OA5603, 6V, 5NO/3NC contacts

OA5603, 6V, 5NO/3NC contacts

Buy Now
Sheung Wan, Hong Kong
Safety Relays
56.OA03.0653S
Safety Relays 56.OA03.0653S
Safety Relays OA5603, 6V, 5NO/3NC

Safety Relays OA5603, 6V, 5NO/3NC

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Safety Relays
Product Number 56.OA03.0653S 56.OA03.0653S 56.OA03.0653S
Product Name Safety Relays Relays Safety Relays
Mounting Socket or Plug-in Style
NO 1
NC 1
Maximum Switching Current 10.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA02.1124N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relays - 5508.2 - Powell Electronics, Inc.
Altech Corp.
View Details
2 suppliers
Safety Relays - 56.OA21S.2422 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Safety Relays - 56.OA03.0644S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers