Altech Corp. Safety Relays 56.OA21.2431

Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 56.OA21.2431 is a safety relay with force-guided contacts, designed for safety circuits in compliance with IEC 60204, EN 60204, DIN/VDE 0113, EN 115/06.95, EN 81-1, EN 81-2, IEC/EN 62061, and EN ISO 13849. It features a 3 NO/1 NC contact configuration and operates at 24 VDC with a coil resistance of 960 Ω and a voltage range of 18.0 to 33.6 VDC. The relay is designed for PCB mounting with dimensions of 5.2 mm by 2.5 mm for the footprint, as specified for the OA 5621 series. It meets DOLD's compliance with DIN EN 50205 and IEC/EN 61810 standards for safety applications.

Datasheet Summary
Powered by GS/AI

The 56.OA21.2431 is a safety relay with force-guided contacts, designed for safety circuits in compliance with IEC 60204, EN 60204, DIN/VDE 0113, EN 115/06.95, EN 81-1, EN 81-2, IEC/EN 62061, and EN ISO 13849. It features a 3 NO/1 NC contact configuration and operates at 24 VDC with a coil resistance of 960 Ω and a voltage range of 18.0 to 33.6 VDC. The relay is designed for PCB mounting with dimensions of 5.2 mm by 2.5 mm for the footprint, as specified for the OA 5621 series. It meets DOLD's compliance with DIN EN 50205 and IEC/EN 61810 standards for safety applications.

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 56.OA21.2431 - Altech Corp.
Flemington, NJ, USA
Safety Relays
56.OA21.2431
Safety Relays 56.OA21.2431
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules

Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.

Features:

  • Force Guided Contacts
  • 2 to 8 poles
  • 5 to 100VDC
  • PCB Sockets
  • DIN Rail Sockets and Modules
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Electromechanical Relays
Product Number 56.OA21.2431
Product Name Safety Relays
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
NC 1
Maximum Switching Current 6.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA03.0653S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Safety Relays - 56.OA03.0662N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Safety Relays - 56.OA02.0624C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers