The OA 5602 safety relay is a force-guided contact relay designed for safety applications, meeting IEC 60204, EN 60204, DIN/VDE 0113, EN 115/06.95, EN 81-1, EN 81-2, IEC/EN 62061, and EN ISO 13849 standards. It is available in configurations of 2 NO/4 NC, 3 NO/3 NC, or 4 NO/2 NC contacts with silver alloy contact materials and operates on DC coil voltages from 6 to 110 V. The relay is mounted on a PCB with solder-side footprints and complies with DIN EN 50205 and IEC/EN 61810 for forced-guided contact design.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
Safety Relays OA5602,24V, 2NO/4NC
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays |
| Product Number | 56.OA02.2424C | 56.OA02.2424C | 56.OA02.2424C |
| Product Name | Safety Relays | Relays | Safety Relays |
| Mounting | Socket or Plug-in Style | ||
| NO | 1 | ||
| NC | 1 | ||
| Maximum Switching Current | 10.00 amps |