Altech Corp. Safety Relays 56.OA03.2462S

Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 56.OA03.2462S is a safety relay with force-guided contacts, configured as 6 NO/2 NC, rated for 24 VDC coil operation, and meets DIN EN 50205 and IEC/EN 61810 standards. It features AgNi10+5µmAu contact material and is designed for use in safety circuits compliant with IEC 60204, EN 60204, and EN ISO 13849. The relay mounts on DIN rail and has dimensions consistent with the 6 NO/2 NC variant, measuring 74 mm in length for panel mounting applications.

Datasheet Summary
Powered by GS/AI

The 56.OA03.2462S is a safety relay with force-guided contacts, configured as 6 NO/2 NC, rated for 24 VDC coil operation, and meets DIN EN 50205 and IEC/EN 61810 standards. It features AgNi10+5µmAu contact material and is designed for use in safety circuits compliant with IEC 60204, EN 60204, and EN ISO 13849. The relay mounts on DIN rail and has dimensions consistent with the 6 NO/2 NC variant, measuring 74 mm in length for panel mounting applications.

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 56.OA03.2462S - Altech Corp.
Flemington, NJ, USA
Safety Relays
56.OA03.2462S
Safety Relays 56.OA03.2462S
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules

Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.

Features:

  • Force Guided Contacts
  • 2 to 8 poles
  • 5 to 100VDC
  • PCB Sockets
  • DIN Rail Sockets and Modules
Buy Now Datasheet
Sheung Wan, Hong Kong
Safety Relays
56.OA03.2462S
Safety Relays 56.OA03.2462S
Safety Relays 24V 6NO/2NC AgNi10+5umAu

Safety Relays 24V 6NO/2NC AgNi10+5umAu

Buy Now Datasheet

Technical Specifications

  Altech Corp. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Safety Relays
Product Number 56.OA03.2462S 56.OA03.2462S
Product Name Safety Relays Safety Relays
Mounting Socket or Plug-in Style
NO 1
NC 1
Maximum Switching Current 10.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA21.2422 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Safety Relays - 56.OA22.4824 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Safety Relays - 56.OA12.1224S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Safety Relays - 56.O 70.1231 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details