The 56.OA02.1242 is a safety relay with force-guided contacts, configured as 4 normally open and 2 normally closed contacts, designed for use in safety-critical control systems. It operates on a 12V DC coil with a voltage range of 8.4 to 19.2V and a coil resistance of 140 Ω. The relay meets DIN EN 50205 and IEC/EN 61810 standards, and is approved for applications under IEC 60204, EN 60204, and EN ISO 13849. It is mounted on a printed circuit board with solder-side footprints, and the contact material is silver nickel with a 0.2 µm gold plating. Dimensions are specified in millimeters but not listed in full here.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA02.1242 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, CSA, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 10.00 amps |