Altech Corp. Safety Relays 56.O 70.4822

Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OA/OW 5670 safety relay with 2 NO/2 NC contacts is designed for safety circuits requiring force-guided contacts, meeting DIN EN 50205 and IEC/EN 61810 standards. It operates at 48 V DC with a voltage range of 33.6 to 67.2 V and a coil resistance of 2300 Ω. The relay complies with IEC 60204, EN 60204, and EN ISO 13849 for safety-related control systems. Dimensions and mounting details are provided in millimeters, with solderable footprints supporting PCB mounting.

Datasheet Summary
Powered by GS/AI

The OA/OW 5670 safety relay with 2 NO/2 NC contacts is designed for safety circuits requiring force-guided contacts, meeting DIN EN 50205 and IEC/EN 61810 standards. It operates at 48 V DC with a voltage range of 33.6 to 67.2 V and a coil resistance of 2300 Ω. The relay complies with IEC 60204, EN 60204, and EN ISO 13849 for safety-related control systems. Dimensions and mounting details are provided in millimeters, with solderable footprints supporting PCB mounting.

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 56.O 70.4822 - Altech Corp.
Flemington, NJ, USA
Safety Relays
56.O 70.4822
Safety Relays 56.O 70.4822
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules

Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.

Features:

  • Force Guided Contacts
  • 2 to 8 poles
  • 5 to 100VDC
  • PCB Sockets
  • DIN Rail Sockets and Modules
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Electromechanical Relays
Product Number 56.O 70.4822
Product Name Safety Relays
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
NC 1
Maximum Switching Current 6.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA12.1133 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details