The OA 5602 safety relay is a force-guided contact relay designed for safety circuits, meeting IEC 60204, EN 60204, and EN ISO 13849 standards. It is available in configurations of 2 NO/4 NC, 3 NO/3 NC, or 4 NO/2 NC contacts, with a 12 V DC coil option. The relay has solder-side footprints and complies with DIN EN 50205 and IEC/EN 61810. All variants share force-guided contacts requiring a minimum 0.5 mm air gap for safety integrity.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
Safety Relays OA5602,12V, 2NO/4NC
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays |
| Product Number | 56.OA02.1224N | 56.OA02.1224N | 56.OA02.1224N |
| Product Name | Safety Relays | Relays | Safety Relays |
| Mounting | Socket or Plug-in Style | ||
| NO | 1 | ||
| NC | 1 | ||
| Maximum Switching Current | 10.00 amps |