Altech Corp. Safety Relays 56.OA21S.4831

Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 56.OA21S.4831 is a safety relay with force-guided contacts designed for safety circuits in industrial machinery, complying with DIN EN 50205 and IEC/EN 61810 standards. It features a 3 NO/1 NC contact configuration, a 48 VDC coil with a voltage range of 36.0 to 67.2 VDC, and a coil resistance of 3840 Ω. The device is mounted on a PCB with an S-Type footprint, measuring 5.2 mm in width and 2.5 mm in height. Its contacts are rated with AgNi10+5µmAu plating. This part belongs to the OA 5621S series, which shares these mechanical and electrical specifications across variants.

Datasheet Summary
Powered by GS/AI

The 56.OA21S.4831 is a safety relay with force-guided contacts designed for safety circuits in industrial machinery, complying with DIN EN 50205 and IEC/EN 61810 standards. It features a 3 NO/1 NC contact configuration, a 48 VDC coil with a voltage range of 36.0 to 67.2 VDC, and a coil resistance of 3840 Ω. The device is mounted on a PCB with an S-Type footprint, measuring 5.2 mm in width and 2.5 mm in height. Its contacts are rated with AgNi10+5µmAu plating. This part belongs to the OA 5621S series, which shares these mechanical and electrical specifications across variants.

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 56.OA21S.4831 - Altech Corp.
Flemington, NJ, USA
Safety Relays
56.OA21S.4831
Safety Relays 56.OA21S.4831
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules

Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.

Features:

  • Force Guided Contacts
  • 2 to 8 poles
  • 5 to 100VDC
  • PCB Sockets
  • DIN Rail Sockets and Modules
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Electromechanical Relays
Product Number 56.OA21S.4831
Product Name Safety Relays
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
NC 1
Maximum Switching Current 6.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA02.1133S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Safety Relays - 56.OA12.6042 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details