TE Connectivity Connector Strain Relief 520440-1

Description
Body Features Primary Product Material : Copper Primary Product Plating Material : Tin Configuration Features Number of Positions : 16 Dimensions Compatible Cable Diameter Range : 5.82 - 6.91 MM  [.229 - .272 INCH ] Industry Standards Compatible With Agency/Standards Products : CSA, UL Packaging Features Packaging Method : Bulk Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Ferrule
Request a Quote
Description
Body Features Primary Product Material : Copper Primary Product Plating Material : Tin Configuration Features Number of Positions : 16 Dimensions Compatible Cable Diameter Range : 5.82 - 6.91 MM  [.229 - .272 INCH ] Industry Standards Compatible With Agency/Standards Products : CSA, UL Packaging Features Packaging Method : Bulk Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Ferrule
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 520440-1 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
520440-1
Connector Strain Relief 520440-1
Body Features Primary Product Material : Copper Primary Product Plating Material : Tin Configuration Features Number of Positions : 16 Dimensions Compatible Cable Diameter Range : 5.82 - 6.91 MM  [.229 - .272 INCH ] Industry Standards Compatible With Agency/Standards Products : CSA, UL Packaging Features Packaging Method : Bulk Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Ferrule

Body Features


  • Primary Product Material : Copper
  • Primary Product Plating Material : Tin

Configuration Features


  • Number of Positions : 16

Dimensions


  • Compatible Cable Diameter Range : 5.82 - 6.91 MM  [.229 - .272 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL

Packaging Features


  • Packaging Method : Bulk
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Ferrule
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 520440-1
Product Name Connector Strain Relief
Material Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1-206322-0 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Connector Strain Relief - 207489-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers