The FM1 SU1R F1 U foot switch is a compact, one-pedal switch with a steel foot guard and black ABS housing, designed for hands-free operation in medical and light-to-medium duty applications. It features a snap-action SPDT-SB microswitch with maintained contact, rated for 5A/250V AC, and includes a 20 AWG/3 conductor PVC SJT cable. The protection level is IP 43, and the operating temperature range is -20°C to +80°C. It complies with IEC 60601-1 and UL 2601-1 standards for medical equipment safety. The unit includes a bright red rubberized guard.
The FM series foot switches are ideal for light or
medium duty applications and especially medical
applications. The compact, sturdy but small, ABS
housing is designed to meet all the different contact and
switch insert configurations.
This series has many features, such as maintained and
two stage momentary contacts, two different colors, and
two protection levels. It also offers a variety of flexibility
and alternatives already in the standard versions.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.605B |
| Product Name | Compact, One Pedal Foot Switch with Guard |
| Protection | No Guard (or Separate Guard) |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | One |
| Switch / Action Method | Snap Action Switch |
| Function | Maintained |