The 51.075R is a compact, one-pedal foot switch with a red steel guard, rated at 10A (1/2HP)/125V AC with a SPDT-SB circuit, built-in strain relief, and 5m/16.4ft SJOOW 18AWG cable. It features a black steel housing, IP 20 protection, and operates between -20°C and +80°C. The guard is interchangeable with the FM1 series.
Altechʼs new low cost foot switch is ideal for any light to medium duty application. The PCFS-3M has an electrical rating of 10A (1/2HP)/125V AC, it can serve as a foot operated on/off switch for a wide range of motor driven and electrical devices.
The virtually indestructible steel housing meets even more challenging demands of every day applications. The steel guard comes standard in red or orange and provides an affordable “safeguarding” of the foot switch. The guard is interchangeable with the FM1 series foot switch which makes this configuration a perfect fit for more cost sensitive applications.
Features:
The virtually indestructible steel housing meets even more challenging demands of every day applications. The steel guard comes standard in red or orange and provides an affordable “safeguarding” of the foot switch. The guard is interchangeable with the FM1 series foot switch which makes this configuration a perfect fit for more cost sensitive applications.
Features:
| Altech Corp. | Altech Corp. | |
|---|---|---|
| Product Category | Foot Switches | Foot Switches |
| Product Number | 51.075R | 51.075R |
| Product Name | Compact, One Pedal Foot Switch With Guard | Compact, One Pedal Foot Switch With Guard |
| Protection | Full Guard; Explosion Proof (optional feature) | Full Guard |
| Operating Temperature | -4 to 176 F (-20 to 80 C) | -4 to 176 F (-20 to 80 C) |
| Pedals | One | One |
| Switch / Action Method | Snap Action Switch | Snap Action Switch |
| Function | Maintained | Momentary |