The FM1 SU1R F2 U foot switch is a compact, one-pedal switch with a steel guard and red rubber mat, designed for light or medium duty applications including medical use. It features a black ABS housing, a snap-action microswitch with maintained contact, and an electrical rating of 5A/250V AC. The switch has a 20 AWG/3 conductor cable and meets IP 65 protection level. It operates within a temperature range of -20°C to +80°C and is IEC 60601-1 certified and UL 2601-1 recognized. The pedal and guard colors are black and red respectively.
The FM series foot switches are ideal for light or
medium duty applications and especially medical
applications. The compact, sturdy but small, ABS
housing is designed to meet all the different contact and
switch insert configurations.
This series has many features, such as maintained and
two stage momentary contacts, two different colors, and
two protection levels. It also offers a variety of flexibility
and alternatives already in the standard versions.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.606B |
| Product Name | Compact, One Pedal Foot Switch with Guard |
| Protection | No Guard (or Separate Guard) |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | One |
| Switch / Action Method | Snap Action Switch |
| Function | Maintained |