The FK series foot switch is a medium-size, one-pedal device designed for light and medium-duty applications, featuring an ABS housing with IP 43 protection and accommodating up to three snap-action microswitches rated at 10A (1/2HP)/250V AC. It offers momentary or two-stage momentary contact types with SPDT-SB or DPDT-SB circuits. The part 51.909G includes an 18 AWG/6 conductor cable and a gray housing. Operating temperature ranges from -20°C to +80°C. Strain relief is provided by a vinyl sleeve.
The FK series foot switches are suitable for light and medium duty applications. The medium size, sturdy ABS housing fits up to 3 snap action microswitches rated up to 10A (1/2HP)/250V AC. The momentary and two stage momentary contact types cover almost every demand. With the optional strain reliefs, cables and connectors and the larger pedal, the FK series is a low cost alternative, where no high protection levels are required. This series covers the range between the FM series and the FS series. This foot switch will fit numerous applications.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.909G |
| Product Name | Medium Size, One Pedal Foot Switch |
| Protection | No Guard (or Separate Guard) |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | One |
| Switch / Action Method | Snap Action Switch |
| Function | Momentary; 2-Stage |