The FS2 SU1 (2x) U foot switch is a heavy duty, medium size, two-pedal switch with a foot guard, designed for industrial applications. It features a die cast aluminum housing and Polyamide 6.6 pedals, with an IP 65 protection rating and a temperature range of -30°C to +80°C. The switch has snap action contact with SPDT-DB circuitry, rated at 10A/500V AC, and includes a gray body, red guard, and black pedal. It is UL508 listed and has three threaded cable entries (PG 13.5).
The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.255 |
| Product Name | Heavy Duty Medium Size, Two Pedal Foot Switch With Guard |
| Protection | Full Guard |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | Two |
| Switch / Action Method | Snap Action Switch |
| Function | Momentary |