The FM series is a compact, one-pedal foot switch designed for light or medium duty applications, particularly in medical environments. It features a black ABS housing with optional pedal and guard colors, a snap-action microswitch rated for 5A at 125-250V AC, and contact types including momentary, maintained, or two-stage momentary with SPDT-SB, DPDT-SB, or 2x SPDT-SB circuits. The switch has IP 43 or IP 65 protection, a temperature range of -20°C to +80°C, and uses a 20 AWG multi-conductor PVC SJT cable. It is IEC 60601-1 certified and UL 2601-1 recognized, and includes optional gold-plated or silver-nickel contacts for low or high current applications. A steel foot guard is available as a standard option with a red rubber mat.
The FM series foot switches are ideal for light or
medium duty applications and especially medical
applications. The compact, sturdy but small, ABS
housing is designed to meet all the different contact and
switch insert configurations.
This series has many features, such as maintained and
two stage momentary contacts, two different colors, and
two protection levels. It also offers a variety of flexibility
and alternatives already in the standard versions.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.611B |
| Product Name | Compact, One Pedal Foot Switch with Guard |
| Protection | No Guard (or Separate Guard) |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | One |
| Switch / Action Method | Snap Action Switch |
| Function | Maintained |