The FM1 SU2 F2 U foot switch is a compact, one-pedal switch with a steel foot guard and a black housing and pedal. It features a snap-action microswitch with DPDT-SB circuitry, rated for 5A at 250V AC, and offers IP 65 protection. Cable includes 20 AWG, 6-conductor, PVC SJT insulation, 2 m long. The unit operates within a temperature range of -20°C to +80°C and is UL/CSA approved. It meets IEC 60601-1 certification for medical equipment and complies with IEC 60601-2-2, IEC 60601-2-22, and IEC 60601-2-43 for surgical, laser, and x-ray equipment applications.
The FM series foot switches are ideal for light or medium duty applications and especially medical applications. The compact, sturdy but small, ABS housing is designed to meet all the different contact and switch insert configurations. This series has many features, such as maintained and two stage momentary contacts, two different colors, and two protection levels. It also offers a variety of flexibility and alternatives already in the standard versions.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.659 |
| Product Name | Compact, One Pedal Foot Switch With Foot Guard |
| Protection | Full Guard |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | One |
| Switch / Action Method | Snap Action Switch |
| Function | Momentary; 1-Stage |