The FM1 SU2R F1 U foot switch is a compact, one-pedal switch with a foot guard, featuring a black ABS housing, a bright red steel guard, and a snap-action microswitch rated for 5A at 250V AC. It has a DPDT-SB circuit, maintained contact function, and a 20 AWG/6 conductor cable with IP 43 protection. The switch is certified to IEC 60601-1 and UL 2601-1 for medical use, with an operating temperature range of -20°C to +80°C.
The FM series foot switches are ideal for light or
medium duty applications and especially medical
applications. The compact, sturdy but small, ABS
housing is designed to meet all the different contact and
switch insert configurations.
This series has many features, such as maintained and
two stage momentary contacts, two different colors, and
two protection levels. It also offers a variety of flexibility
and alternatives already in the standard versions.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.661R |
| Product Name | Compact Foot Switches with Guard |
| Protection | Full Guard |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | One |
| Switch / Action Method | Snap Action Switch |
| Function | Maintained |